ECS Inc. International SAW Resonators ECS-DR1-4180

Description
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.
Request a Quote
Description
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-DR1-4180 is a one-port SAW resonator in a TO-39-3A thru-hole package, designed for use in remote control and wireless security transmitters operating at 418.0 MHz. It features an insertion loss of 2.0 dB maximum, an unloaded Q of 13,900, and a loaded Q of 2,100 at 50 ohms. The device operates over a temperature range of -40 to +85 °C with a frequency temperature coefficient of 0.037 ppm/°C and frequency aging of less than ±10 ppm per year. Maximum DC voltage between pins is 10 VDC, and the pin 1-to-2 static capacitance is 2.3 ± 0.3 pF. The component is Pb-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ECS-DR1-4180 is a one-port SAW resonator in a TO-39-3A thru-hole package, designed for use in remote control and wireless security transmitters operating at 418.0 MHz. It features an insertion loss of 2.0 dB maximum, an unloaded Q of 13,900, and a loaded Q of 2,100 at 50 ohms. The device operates over a temperature range of -40 to +85 °C with a frequency temperature coefficient of 0.037 ppm/°C and frequency aging of less than ±10 ppm per year. Maximum DC voltage between pins is 10 VDC, and the pin 1-to-2 static capacitance is 2.3 ± 0.3 pF. The component is Pb-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SAW Resonators - ECS-DR1-4180 - ECS Inc. International
Lenexa, KS, United States
SAW Resonators
ECS-DR1-4180
SAW Resonators ECS-DR1-4180
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.

Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more.

ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Resonators
Product Number ECS-DR1-4180
Product Name SAW Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-1210-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - X906-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Surface Mount Crystals - ECS-200-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers