Kyocera Corporation Resonators PBRC-3.00AR

Description
3MHz Ceramic Resonator ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3MHz Ceramic Resonator ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-3.00AR-ND - DigiKey
Thief River Falls, MN, United States
3MHz Ceramic Resonator ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount

3MHz Ceramic Resonator ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-3.00AR
CERAMIC RES 3.0000MHZ SMD

CERAMIC RES 3.0000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 478-PBRC-3.00AR-ND PBRC-3.00AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-8-47-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
5 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8 MHz Crystal - ABM8-28.375MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 28.38 MHz
Frequency Stability 50 ppm
View Details
5 suppliers