Kyocera Corporation Resonators PBRC-2.56AR

Description
2.56MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2.56MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-2.56AR-ND - DigiKey
Thief River Falls, MN, United States
2.56MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

2.56MHz Ceramic Resonator ±0.3% 200 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-2.56AR
CERAMIC RES 2.5600MHZ SMD

CERAMIC RES 2.5600MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-2.56AR-ND PBRC-2.56AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QCN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details