Kyocera Corporation Resonators PBRC-18.43BR07

Description
18.43MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% 150 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
18.43MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% 150 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-18.43BR07-ND - DigiKey
Thief River Falls, MN, United States
18.43MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% 150 Ohms -20°C ~ 80°C Surface Mount

18.43MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% 150 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-18.43BR07
CERAMIC RES 18.4300MHZ 10PF SMD

CERAMIC RES 18.4300MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-18.43BR07-ND PBRC-18.43BR07
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-80-8-33Q-ADS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 448 MHz
View Details