Kyocera Corporation Resonators PARS315.00K04R

Description
315MHz SAW Resonator -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
315MHz SAW Resonator -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PARS315.00K04RTR-ND - DigiKey
Thief River Falls, MN, United States
315MHz SAW Resonator -40°C ~ 85°C Surface Mount

315MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Saw Resonator, 315Mhz, Smd, Full Reel; Frequency Kyocera Avx - 53J7423 - Newark, An Avnet Company
Chicago, IL, United States
Saw Resonator, 315Mhz, Smd, Full Reel; Frequency Kyocera Avx
53J7423
Saw Resonator, 315Mhz, Smd, Full Reel; Frequency Kyocera Avx 53J7423
SAW RESONATOR, 315MHZ, SMD, FULL REEL; Frequency:315MHz; Oscillator Mounting:SMD; No. of Pins:4 Pin; Resonant Impedance:-; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

SAW RESONATOR, 315MHZ, SMD, FULL REEL; Frequency:315MHz; Oscillator Mounting:SMD; No. of Pins:4 Pin; Resonant Impedance:-; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resonators PARS315.00K04R
SAW RES 315.0000MHZ SMD

SAW RES 315.0000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 478-PARS315.00K04RTR-ND 53J7423 PARS315.00K04R
Product Name Resonators Saw Resonator, 315Mhz, Smd, Full Reel; Frequency Kyocera Avx Resonators
Resonator Type SAW SAW; RC Resonator SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-8-47-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ASD XO (Standard) Crystal - ASD-25.000MHZ-LC-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
2 suppliers