Kyocera Corporation Resonators PARS315.00K00R

Description
315MHz SAW Resonator -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
315MHz SAW Resonator -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PARS315.00K00R-ND - DigiKey
Thief River Falls, MN, United States
315MHz SAW Resonator -40°C ~ 85°C Surface Mount

315MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators PARS315.00K00R
SAW RES 315.0000MHZ SMD

SAW RES 315.0000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PARS315.00K00R-ND PARS315.00K00R
Product Name Resonators Resonators
Resonator Type SAW SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 437 MHz
View Details