CAPACITOR NIOBIUM OXIDE 1000UF 2.5V 20%, 2924, FULL REEL; Capacitance:1000µF; Voltage(DC):2.5V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2924 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 53J7359 |
| Product Name | Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Niobium / Niobium Oxide |