AVX Corporation Thermistor, Ntc, 22K, 6.3Mm; Zero Power Resistance At 25°C Kyocera Avx ND06Q00223J

Description
THERMISTOR, NTC, 22K, 6.3MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND06 Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 22K, 6.3MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND06 Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 22K, 6.3Mm; Zero Power Resistance At 25°C Kyocera Avx - 33P7754 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22K, 6.3Mm; Zero Power Resistance At 25°C Kyocera Avx
33P7754
Thermistor, Ntc, 22K, 6.3Mm; Zero Power Resistance At 25°C Kyocera Avx 33P7754
THERMISTOR, NTC, 22K, 6.3MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND06 Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 22K, 6.3MM; Zero Power Resistance at 25°C:22kohm; Product Range:ND06 Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7754
Product Name Thermistor, Ntc, 22K, 6.3Mm; Zero Power Resistance At 25°C Kyocera Avx
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6A441LEVB - TE Connectivity
Specs
Temperature Range -55 to 115 C (-67 to 239 F)
View Details
2 suppliers
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062838P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details