TE Connectivity NTC Thermistors GA100K6A441LEVB

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2 MM  [.079 INCH ] Product Height : 2 MM  [.079 INCH ] Product Length : 3.5 MM  [.138 INCH ] Product Width : 2 MM  [.079 INCH ] Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .93 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2 MM  [.079 INCH ] Product Height : 2 MM  [.079 INCH ] Product Length : 3.5 MM  [.138 INCH ] Product Width : 2 MM  [.079 INCH ] Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .93 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA100K6A441LEVB - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA100K6A441LEVB
NTC Thermistors GA100K6A441LEVB
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2 MM  [.079 INCH ] Product Height : 2 MM  [.079 INCH ] Product Length : 3.5 MM  [.138 INCH ] Product Width : 2 MM  [.079 INCH ] Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .93 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 100

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 50.8 MM  [2 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 2 MM  [.079 INCH ]
  • Product Height : 2 MM  [.079 INCH ]
  • Product Length : 3.5 MM  [.138 INCH ]
  • Product Width : 2 MM  [.079 INCH ]

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .93
  • Tolerance β-Value (PCT) : 1

Usage Conditions


  • Operating Temperature (Max) : 115 DEGC  [239 DEGF ]
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet
NTC Thermistors - 223-GA100K6A441LEVB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA100K6A441LEVB-ND
NTC Thermistors 223-GA100K6A441LEVB-ND
ESAD-ESA DISCRETE-400601307

ESAD-ESA DISCRETE-400601307

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA100K6A441LEVB 223-GA100K6A441LEVB-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 115 C (-67 to 239 F) -25 to 115 C (-13 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products