AVX Corporation NTC Thermistors NB21K00103KBB

Description
NTC - THERMISTOR
Request a Quote Datasheet
Description
NTC - THERMISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NB21K00103KBBDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC - THERMISTOR

NTC - THERMISTOR

Buy Now Datasheet
NTC Thermistors - 478-NB21K00103KBBTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB21K00103KBBTR-ND
NTC Thermistors 478-NB21K00103KBBTR-ND
NTC Thermistor

NTC Thermistor

Buy Now Datasheet
NTC Thermistors - 478-NB21K00103KBBCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB21K00103KBBCT-ND
NTC Thermistors 478-NB21K00103KBBCT-ND
NTC - THERMISTOR

NTC - THERMISTOR

Buy Now Datasheet
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx - 33P7716 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx
33P7716
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx 33P7716
THERMISTOR, NTC, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-NB21K00103KBBDKR-ND 33P7716
Product Name NTC Thermistors Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 10 sec, in air
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details