TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 11028347-00

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:0°C RoHS Compliant: No
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:0°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F218 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
29F218
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 29F218
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:0°C RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:0°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29F218
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details