AVX Corporation Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx NB12SC0104JBB

Description
THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):4500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):4500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx - 33P7681 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx
33P7681
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx 33P7681
THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):4500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):4500K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 33P7681
Product Name Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Kyocera Avx
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistors - 1624361-2 - TE Connectivity
Specs
Resistance (@25°C) 3300 ohms
View Details