TE Connectivity Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors 55036

Description
TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins
Datasheet
Description
TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9197 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors
52F9197
Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors 52F9197
TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins

TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52F9197
Product Name Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624336-2 - TE Connectivity
Specs
Resistance (@25°C) 2700 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details