Kyocera Corporation Ceramic Capacitors MR052C471MAA

Description
470pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR052C471MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR052C471MAA-ND
Ceramic Capacitors MR052C471MAA-ND
470pF ±20% 200V Ceramic Capacitor X7R Radial

470pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3752 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3752
Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3752
Capacitor,Ceramic,47 0pF,200VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,470pF,200VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR052C471MAA-ND 53J3752
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details