Kyocera Corporation Ceramic Capacitors MR051A151JAA

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR051A151JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR051A151JAA-ND
Ceramic Capacitors MR051A151JAA-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,150Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3547 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3547
Capacitor,ceramic,150Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3547
Capacitor,Ceramic,15 0pF,100VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,150pF,100VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR051A151JAA-ND 53J3547
Product Name Ceramic Capacitors Capacitor,ceramic,150Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details