Kyocera Corporation Ceramic Capacitors MR045C471MAA

Description
470pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C471MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C471MAA-ND
Ceramic Capacitors MR045C471MAA-ND
470pF ±20% 50V Ceramic Capacitor X7R Radial

470pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,470Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3517
Capacitor,ceramic,470Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3517
Capacitor,Ceramic,47 0pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,470pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR045C471MAA-ND 53J3517
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details