Kyocera Corporation Ceramic Capacitors MR045C103MAA

Description
10000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C103MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C103MAA-ND
Ceramic Capacitors MR045C103MAA-ND
10000pF ±20% 50V Ceramic Capacitor X7R Radial

10000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 39C2918 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
39C2918
Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 39C2918
Capacitor,Ceramic,10 000pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR045C103MAA-ND 39C2918
Product Name Ceramic Capacitors Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details