Anatech Electronics, Inc. 174 MHz High Power LC Low Pass Filter AE174L9206

Description
174 MHz High Power LC Low Pass Filter
Request a Quote
Description
174 MHz High Power LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
174 MHz High Power LC Low Pass Filter - AE174L9206 - Anatech Electronics, Inc.
Garfield, NJ, United States
174 MHz High Power LC Low Pass Filter
AE174L9206
174 MHz High Power LC Low Pass Filter AE174L9206
174 MHz High Power LC Low Pass Filter

174 MHz High Power LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE174L9206
Product Name 174 MHz High Power LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2155 MHz LTE Frequency Band 4 Lowpass Filter - AE2155L9116 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2155 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details