Kyocera Corporation Ceramic Capacitors MD025E474MAB

Description
0.47µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12579-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12579-ND
Ceramic Capacitors 478-12579-ND
0.47µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

0.47µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.47uF 50V DIP Capacitor
60-MD025E474MAB
0.47uF 50V DIP Capacitor 60-MD025E474MAB
Cap Ceramic 0.47uF 50V Z5U 20% Radial 2 Pin DIP 8.26mm 85°C Slide Product overview: MD025E474MAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD025E474MAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 50V Z5U 20% Radial 2 Pin DIP 8.26mm 85°C Slide Product overview: MD025E474MAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD025E474MAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7769 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7769
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7769
Multilayer Ceramic Capacitor, DIPGuard MD Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, DIPGuard MD Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12579-ND 60-MD025E474MAB 50R7769
Product Name Ceramic Capacitors 0.47uF 50V DIP Capacitor Multilayer Ceramic Capacitor, Dipguard Md Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details