Kyocera Corporation Ceramic Capacitors MD015E473ZAB

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015E473ZAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015E473ZAB-ND
Ceramic Capacitors MD015E473ZAB-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP

0.047µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J3277 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J3277
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J3277
Capacitor,Ceramic,47 000pF,50VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,47000pF,50VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015E473ZAB-ND 53J3277
Product Name Ceramic Capacitors Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details