Kyocera Corporation Ceramic Capacitors MD015E223MAB

Description
0.022µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015E223MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015E223MAB-ND
Ceramic Capacitors MD015E223MAB-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

0.022µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.022Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx - 53J3272 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
53J3272
Capacitor Ceramic 0.022Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx 53J3272
CAPACITOR CERAMIC 0.022UF, 50V, Z5U, 20%, DIP; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF, 50V, Z5U, 20%, DIP; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015E223MAB-ND 53J3272
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details