Kyocera Corporation Ceramic Capacitors MD015E124MAB

Description
0.12µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.12µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015E124MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015E124MAB-ND
Ceramic Capacitors MD015E124MAB-ND
0.12µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

0.12µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015E124MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015E124MAB
Ceramic Capacitors MD015E124MAB
CAP CER 0.12UF 50V Z5U 2-DIP

CAP CER 0.12UF 50V Z5U 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic, 0.12Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx - 53J3268 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.12Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
53J3268
Capacitor Ceramic, 0.12Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx 53J3268
CAPACITOR CERAMIC, 0.12UF, 50V, Z5U, 20%, DIP; Capacitance:0.12µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 0.12UF, 50V, Z5U, 20%, DIP; Capacitance:0.12µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015E124MAB-ND MD015E124MAB 53J3268
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.12Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers