AVX Corporation Capacitance Kyocera Avx MD012A101KAB.

Description
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No
Datasheet
Description
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 61AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
61AC0464
Capacitance Kyocera Avx 61AC0464
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0464
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details