AVX Corporation Ceramic Capacitor, 8.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx M49470X01825KAN

Description
CERAMIC CAPACITOR, 8.2UF, 50V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:10.2mm; No. of Pins:8Pins RoHS Compliant: No
Description
CERAMIC CAPACITOR, 8.2UF, 50V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:10.2mm; No. of Pins:8Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 8.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0147 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 8.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0147
Ceramic Capacitor, 8.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0147
CERAMIC CAPACITOR, 8.2UF, 50V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:10.2mm; No. of Pins:8Pins RoHS Compliant: No

CERAMIC CAPACITOR, 8.2UF, 50V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:10.2mm; No. of Pins:8Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0147
Product Name Ceramic Capacitor, 8.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details