AVX Corporation Cap, Mlcc, X7R, 10Uf, 200V, Smd; Capacitance Kyocera Avx M49470R01106KCJ

Description
CAP, MLCC, X7R, 10UF, 200V, SMD; Capacitance:10µF; Voltage(DC):200V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:12.2mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No
Description
CAP, MLCC, X7R, 10UF, 200V, SMD; Capacitance:10µF; Voltage(DC):200V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:12.2mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 10Uf, 200V, Smd; Capacitance Kyocera Avx - 51R0098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 10Uf, 200V, Smd; Capacitance Kyocera Avx
51R0098
Cap, Mlcc, X7R, 10Uf, 200V, Smd; Capacitance Kyocera Avx 51R0098
CAP, MLCC, X7R, 10UF, 200V, SMD; Capacitance:10µF; Voltage(DC):200V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:12.2mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No

CAP, MLCC, X7R, 10UF, 200V, SMD; Capacitance:10µF; Voltage(DC):200V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:12.2mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0098
Product Name Cap, Mlcc, X7R, 10Uf, 200V, Smd; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details