CERAMIC CAPACITOR, 1.8UF, 500V, X7R, 10%, DIP; Capacitance:1.8µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:6.1mm; Lead Spacing:10.2mm; No. of Pins:8PinsRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51R0085 |
| Product Name | Ceramic Capacitor, 1.8Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |