Kyocera Corporation Ceramic Capacitors M39014/22-0819

Description
0.018µF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
0.018µF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/22-0819-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/22-0819-ND
Ceramic Capacitors M39014/22-0819-ND
0.018µF ±10% 100V Ceramic Capacitor BX 2-DIP

0.018µF ±10% 100V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - M39014/22-0819 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/22-0819
Ceramic Capacitors M39014/22-0819
CAP CER 0.018UF 100V BX 2-DIP

CAP CER 0.018UF 100V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number M39014/22-0819-ND M39014/22-0819
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details