AVX Corporation Capacitance Kyocera Avx M39014/22-0639.

Description
Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No
Datasheet
Description
Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC7530
Capacitance Kyocera Avx 23AC7530
Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7530
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers