AVX Corporation Ceramic Capacitors M39014/02-1324

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/02-1324-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/02-1324-ND
Ceramic Capacitors 478-M39014/02-1324-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0018Uf, Through Hole Mount Rohs Compliant Kyocera Avx - 96AJ2292 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0018Uf, Through Hole Mount Rohs Compliant Kyocera Avx
96AJ2292
Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0018Uf, Through Hole Mount Rohs Compliant Kyocera Avx 96AJ2292
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 200V, 10% +TOL, 10% -TOL, BX, 15% TC, 0.0018UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 200V, 10% +TOL, 10% -TOL, BX, 15% TC, 0.0018UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - M39014/02-1324 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/02-1324
Ceramic Capacitors M39014/02-1324
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/02-1324-ND 96AJ2292 M39014/02-1324
Product Name Ceramic Capacitors Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0018Uf, Through Hole Mount Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11AH2R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers