AVX Corporation Capacitance Kyocera Avx M39014/01-1593V.

Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Datasheet
Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC7489
Capacitance Kyocera Avx 23AC7489
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7489
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers