KYOCERA AVX Components Corporation Tantalum Capacitors M39006/22-0227

Description
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm @ 120Hz
Request a Quote Datasheet
Description
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/22-0227-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/22-0227-ND
Tantalum Capacitors 478-M39006/22-0227-ND
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm @ 120Hz

140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0227 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0227
Capacitors - Tantalum Capacitors M39006/22-0227
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-M39006/22-0227-ND M39006/22-0227
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

47UF 10V Capacitor - 59-TAC476K010P06 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF
View Details
5 suppliers
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details