CAP TANT 47UF 10% 10V AXIAL Product overview: TAC476K010P06 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAC476K010P06 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 10V Axial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 760170-TAC476K010P06
Series: TAC
Packaging: Reel package
Type: Molded
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Axial
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: 6
Part Status: Obsolete(EOL)
Family Name: TAC
Categories: Capacitors
Dimension: 0.180" Dia x 0.420" L (4.57mm x 10.67mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TAC476K010P06-F;
Introduction Date: September 12, 2002
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
CAP TANT 47UF 10% 10V AXIAL
CAP TANT 47UF 10% 10V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAC476K010P06 | TAC476K010P06-ND | 760170-TAC476K010P06 | TAC476K010P06 | 192-TAC476K010P06 |
| Product Name | 47UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors - TAC476K010P06 | Capacitors - Tantalum Capacitors | CAP TANT 47UF 10% 10V AXIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |
| WVAC | 10 volts |