Kyocera Corporation Tantalum Capacitors M39006/22-0168

Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.31Ohm
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.31Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1321-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1321-ND
Tantalum Capacitors 1010-1321-ND
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.31Ohm

15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.31Ohm

Buy Now Datasheet
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7761 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7761
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7761
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/22-0168 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0168
Capacitors - Tantalum Capacitors M39006/22-0168
CAP TANT 15UF 10% 75V AXIAL

CAP TANT 15UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1321-ND 43X7761 M39006/22-0168
Product Name Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details