Kyocera Corporation 1.575GHZ 2.4GHZ Rf Antenna M232110

Description
RF ANT 1.575GHZ/2.4GHZ CHIP SLD Product overview: M232110 from KYOCERA AVX is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M232110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ/2.4GHZ CHIP SLD Product overview: M232110 from KYOCERA AVX is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M232110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHZ 2.4GHZ Rf Antenna - 875-M232110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ 2.4GHZ Rf Antenna
875-M232110
1.575GHZ 2.4GHZ Rf Antenna 875-M232110
RF ANT 1.575GHZ/2.4GHZ CHIP SLD Product overview: M232110 from KYOCERA AVX is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M232110 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ/2.4GHZ CHIP SLD Product overview: M232110 from KYOCERA AVX is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M232110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 478-M232110TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-M232110TR-ND
RF Antennas 478-M232110TR-ND
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-M232110 478-M232110TR-ND
Product Name 1.575GHZ 2.4GHZ Rf Antenna RF Antennas
Applications RF Testing Modem or Wireless Network; GPS; Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 1575.0 to 2500.0 MHz 1575.0 to 2400.0 MHz
Technology Type Chip
Gain 1.88 to 1.98 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details