Kyocera Corporation Ceramic Capacitors LT06YD475KAT2W

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LT06YD475KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LT06YD475KAT2W-ND
Ceramic Capacitors LT06YD475KAT2W-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number LT06YD475KAT2W-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details