KYOCERA AVX Components Corporation RF Filters LP0FA0054A700

Description
54MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA
Request a Quote Datasheet
Description
54MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP0FA0054A700-ND - DigiKey
Thief River Falls, MN, United States
54MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA

54MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-LP0FA0054A700-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

960 MHz LC Low Pass Filter - AE960LL9303 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.4500 dB
View Details
MFLP-00003CH, Passive GaAs MMIC 12.2 GHz Lowpass Filter - MFLP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12200 MHz
View Details
RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details