Kyocera Corporation RF Filters LP0BA1390A7TR\\250

Description
1.39GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet
Description
1.39GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-12209-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12209-2-ND
RF Filters 478-12209-2-ND
1.39GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

1.39GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-12209-2-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 29.16 GHz Highpass Filter - MFHP-00040CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 95000 MHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/18000)-982S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 18000 MHz
Insertion Loss 1 dB
View Details