Band pass filter covering the 12 to 28 GHz range with options for 12.2-12.7 GHz, 16.6-17.2 GHz, 20.0-28.0 GHz, or 20.0-28.5 GHz passes, offering insertion loss up to 1.8 dB, VSWR up to 1.33, and power handling up to 5 W, designed for -30 to +70 °C operation with SMA-F or 2.92mm-F connectors, and packaged in a rectangular housing measuring 70.0 mm by 50.0 mm with M2.5 through holes.
12 to 18GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7016A |
| Product Name | 12 to 18GHz – Band Pass Filter |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Bandwidth | 1.20E7 to 1.80E7 kHz |
| Insertion Loss | 1 dB |