Kyocera Corporation RF Filters LP0BA1220A7TR\\250

Description
1.22GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet
Description
1.22GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-12207-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12207-2-ND
RF Filters 478-12207-2-ND
1.22GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

1.22GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-12207-2-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-170MHz – Low Pass Filter - UIYLPF9080A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -10 to 70 C (14 to 158 F)
Fc 4500 MHz
View Details
Passive GaAs MMIC 8.5 - 11.75 GHz Bandpass Filter - MFBP-00105PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8500 to 11750 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
1 MHz LC Low Pass Filter with SMA-F connectors - AE1L9080-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
View Details