Anatech Electronics, Inc. 1515 MHz LC Lowpass Filter AE1515L8768

Description
1515 MHz LC Lowpass Filter
Request a Quote
Description
1515 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1515 MHz LC Lowpass Filter - AE1515L8768 - Anatech Electronics, Inc.
Garfield, NJ, United States
1515 MHz LC Lowpass Filter
AE1515L8768
1515 MHz LC Lowpass Filter AE1515L8768
1515 MHz LC Lowpass Filter

1515 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1515L8768
Product Name 1515 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1515 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4000 MHz LC Lowpass Filter - AE4000LL9341-SF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 0.5000 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
960 MHz Lowpass Filter - AE960L9091-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.5000 dB
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details