Kyocera Corporation RF Filters LP0AA1610A7TR\\250

Description
1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA
Request a Quote Datasheet
Description
1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-12210-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12210-6-ND
RF Filters 478-12210-6-ND
1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

Buy Now Datasheet
RF Filters - 478-12210-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12210-2-ND
RF Filters 478-12210-2-ND
1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

Buy Now Datasheet
RF Filters - 478-12210-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12210-1-ND
RF Filters 478-12210-1-ND
1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

1.61GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-12210-6-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter - MFLP-00005CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 18300 MHz
View Details
RF Filters - 1761-B040MB5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 4000 MHz
Package Type Surface Mount; 2-SMD, No Lead
View Details
2 suppliers
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF02P529K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2500 to 29000 MHz
Insertion Loss 1.5 dB
View Details
RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details