KYOCERA AVX COMPONENTS CORPORATION
LP0805H1900ASTR -- RF FILTERS
KYOCERA AVX Components Corporation
RF Filters
LP0805H1900ASTR
Description
LOW PASS FILTER
Description
LOW PASS FILTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Low Pass Filters |
|
Product Number
|
LP0805H1900ASTR |
|
Product Name
|
RF Filters |
|
Package Type
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Filter Technology Co., Ltd.
Fc
0.0 to 2500 MHz
Insertion Loss
1 dB
VSWR
1.7 :1
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
500 to 1000 MHz
Bandwidth
400000 kHz
View Details