Marki Microwave LLC Passive Glass 1.5 GHz Surface Mount Highpass Filter MFHP-00022GSM2

Description
The MFHP-00022GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00022GSM2 features a 1.5GHz 3dBc passband and 20dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00022GSM2 is offered in a 4.00 x 4.25 mm package.
Request a Quote Datasheet
Description
The MFHP-00022GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00022GSM2 features a 1.5GHz 3dBc passband and 20dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00022GSM2 is offered in a 4.00 x 4.25 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Glass 1.5 GHz Surface Mount Highpass Filter - MFHP-00022GSM2 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive Glass 1.5 GHz Surface Mount Highpass Filter
MFHP-00022GSM2
Passive Glass 1.5 GHz Surface Mount Highpass Filter MFHP-00022GSM2
The MFHP-00022GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00022GSM2 features a 1.5GHz 3dBc passband and 20dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00022GSM2 is offered in a 4.00 x 4.25 mm package.

The MFHP-00022GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00022GSM2 features a 1.5GHz 3dBc passband and 20dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00022GSM2 is offered in a 4.00 x 4.25 mm package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00022GSM2
Product Name Passive Glass 1.5 GHz Surface Mount Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00019CH, Passive GaAs MMIC 58.30-77.70 GHz Bandpass Filter - MFBC-00019CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details
Passive GaAs MMIC 21.46 GHz Highpass Filter - MFHP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details
Passive GaAs MMIC 44.1 - 51.2 GHz Bandpass Filter - MFBP-00103CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 44140 to 51170 MHz
View Details
MFLP-00003CH, Passive GaAs MMIC 12.2 GHz Lowpass Filter - MFLP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12200 MHz
View Details