KYOCERA AVX COMPONENTS CORPORATION
LP0805A0942ASTR -- RF FILTERS
KYOCERA AVX Components Corporation
RF Filters
LP0805A0942ASTR
Description
LOW PASS FILTER
Description
LOW PASS FILTER
Technical Specifications
|
Product Category
|
RF Low Pass Filters |
|
Product Number
|
LP0805A0942ASTR |
|
Product Name
|
RF Filters |
|
Package Type
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 1000 MHz
Insertion Loss
0.6000 dB
View Details
Anatech Electronics, Inc.
Insertion Loss
0.3500 dB
Return Loss
18 dB
Package Type
Connectorized
View Details
Bandwidth
1.80E6 kHz
Insertion Loss
2.5 dB
Package Type
Surface Mount; 3-SMD, No Lead
View Details
Fc
? to 9000 MHz
Insertion Loss
1 dB
VSWR
1.6 :1
View Details