Kyocera Corporation Fixed Inductors LMLP03B3M100CTAR

Description
10µH Shielded Inductor 710mA 230mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 710mA 230mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP03B3M100CTARTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 710mA 230mOhm Nonstandard

10µH Shielded Inductor 710mA 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP03B3M100CTARDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 710mA 230mOhm Nonstandard

10µH Shielded Inductor 710mA 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP03B3M100CTARCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 710mA 230mOhm Nonstandard

10µH Shielded Inductor 710mA 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - LMLP03B3M100CTAR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LMLP03B3M100CTAR
Fixed Inductors LMLP03B3M100CTAR
FIXED IND 10UH 710MA 230MOHM SMD

FIXED IND 10UH 710MA 230MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-LMLP03B3M100CTARTR-ND LMLP03B3M100CTAR
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details