Kyocera Corporation Ceramic Capacitors LD103D106KAB2A

Description
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD103D106KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD103D106KAB2A-ND
Ceramic Capacitors LD103D106KAB2A-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Pf, 25V, X5R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 02M6354 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 25V, X5R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
02M6354
Ceramic Capacitor, 22Pf, 25V, X5R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 02M6354
CERAMIC CAPACITOR, 22PF, 25V, X5R, 5%, 1210, FULL REEL; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 22PF, 25V, X5R, 5%, 1210, FULL REEL; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD103D106KAB2A-ND 02M6354
Product Name Ceramic Capacitors Ceramic Capacitor, 22Pf, 25V, X5R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details