AVX Corporation Ceramic Capacitors LD101C334JAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD101C334JAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD101C334JAB2ATR-ND
Ceramic Capacitors 478-LD101C334JAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic, 15Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 65M1324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 15Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
65M1324
Capacitor Ceramic, 15Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 65M1324
CAPACITOR CERAMIC, 15PF, 100V, X7R, 5%, 1210, FULL REEL; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC, 15PF, 100V, X7R, 5%, 1210, FULL REEL; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-LD101C334JAB2ATR-ND 65M1324
Product Name Ceramic Capacitors Capacitor Ceramic, 15Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details