Kyocera Corporation Ceramic Capacitors LD101C105KAB2A

Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10970-2-ND
Ceramic Capacitors 478-10970-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10970-6-ND
Ceramic Capacitors 478-10970-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10970-1-ND
Ceramic Capacitors 478-10970-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 12Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 23M2281 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 12Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
23M2281
Ceramic Capacitor, 12Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 23M2281
CERAMIC CAPACITOR, 12PF, 100V, X7R, 5%, 1210, FULL REEL; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 12PF, 100V, X7R, 5%, 1210, FULL REEL; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10970-2-ND 478-10970-6-ND 23M2281
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 12Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details