Kyocera Corporation Ceramic Capacitors LD055A100JAB2A

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A100JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A100JAB2A-ND
Ceramic Capacitors LD055A100JAB2A-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055A100JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055A100JAB2A
Capacitors - Ceramic Capacitors LD055A100JAB2A
CAP CER 10PF 50V NP0 0805

CAP CER 10PF 50V NP0 0805

Supplier's Site
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55K6629 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55K6629
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55K6629
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD055A100JAB2A-ND LD055A100JAB2A 55K6629
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers