Kyocera Corporation Ceramic Capacitors LD053C104KAB2A

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD053C104KAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD053C104KAB2ADKR-ND
Ceramic Capacitors 478-LD053C104KAB2ADKR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD053C104KAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD053C104KAB2ACT-ND
Ceramic Capacitors 478-LD053C104KAB2ACT-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD053C104KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD053C104KAB2ATR-ND
Ceramic Capacitors 478-LD053C104KAB2ATR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD053C104KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD053C104KAB2A
Capacitors - Ceramic Capacitors LD053C104KAB2A
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0858 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22K0858
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22K0858
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-LD053C104KAB2ADKR-ND 478-LD053C104KAB2ACT-ND LD053C104KAB2A 22K0858
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers